ISO 6362-3

Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 3: Extruded rectangular bars - Tolerances on shape and dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

This part of ISO 6362 specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded rectangular bars, having thicknesses in the range from 2 mm up to 240 mm and widths in the range from 10 mm up to 600 mm.

It applies to extruded rectangular bars.

Document History

July 1, 2022
Wrought aluminium and aluminium alloys — Extruded rods/bars, tubes and profiles — Part 3: Tolerances on form and dimensions for extruded rectangular bars
This document specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded rectangular bars, having thicknesses in the range from 2 mm up to 240 mm and widths in...
ISO 6362-3
July 1, 2012
Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 3: Extruded rectangular bars - Tolerances on shape and dimensions
This part of ISO 6362 specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded rectangular bars, having thicknesses in the range from 2 mm up to 240 mm and...
April 15, 2001
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 3: Extruded Rectangular Bars - Tolerances on Shape and Dimensions
A description is not available for this item.
January 1, 1990
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 3: Extruded Rectangular Bars - Tolerances on Dimensions and Form
A description is not available for this item.

References

Advertisement