ANSI - INCITS/ISO/IEC 5653

Information processing - Interchangeable magnetic twelve-disk pack (200 Mbytes)

active, Most Current
Organization: ANSI
Publication Date: 1 January 1980
Status: active
Page Count: 44
scope:

Scope and field of application

This International Standard specifies the general, physical, and magnetic characteristics and the pre-initialization for the physical interchange of 200 Mbytes magnetic twelve-disk packs, for use in electronic data processing systems.

NOTE - The original design of the subject of this International Standard was made using the Imperial measurement system. Some later developments, however, have been made using the SI measurement system. In the process of conversion into the alternative system, values may have been rounded. Therefore, they are consistent with but not exactly equal to each other. Either system may be used, but the two shall be neither mixed nor reconverted.

Document History

INCITS/ISO/IEC 5653
January 1, 1980
Information processing - Interchangeable magnetic twelve-disk pack (200 Mbytes)
Scope and field of application This International Standard specifies the general, physical, and magnetic characteristics and the pre-initialization for the physical interchange of 200 Mbytes...
January 1, 1980
Information processing - Interchangeable magnetic twelve-disk pack (200 Mbytes)
Scope and field of application This International Standard specifies the general, physical, and magnetic characteristics and the pre-initialization for the physical interchange of 200 Mbytes...

References

Advertisement