DLA - SMD-5962-90603 REV E

MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 7 July 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-90603 REV E
July 7, 2022
MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 15, 2017
MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 19, 2017
MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 21, 2007
MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 11, 2000
MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 11, 1990
MICROCIRCUIT, LINEAR, +2.5 V LOW POWER, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...

References

Advertisement