DS/ISO 4016

Fasteners – Hexagon head bolts – Product grade C

active, Most Current
Organization: DS
Publication Date: 25 July 2022
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are requested, property classes can be selected from ISO 898-1 and dimensional options from ISO 888 or ISO 4753.

Document History

DS/ISO 4016
July 25, 2022
Fasteners – Hexagon head bolts – Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
August 27, 1992
Hexagon head bolts - Product grade C
The standard gives specifications for hexagon head bolts with threads from M5 up to and including M64 of product grade C.
Hexagon head bolts - Product grade C
This standard gives specifications for hexagon head bolts wi th metric dimensions and thread diameters from 5 up to and i ncluding 36 mm, of product grade C
Advertisement