DS/ISO 4016

Hexagon head bolts - Product grade C

inactive
Organization: DS
Publication Date: 27 August 1992
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

The standard gives specifications for hexagon head bolts with threads from M5 up to and including M64 of product grade C.

Document History

July 25, 2022
Fasteners – Hexagon head bolts – Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
DS/ISO 4016
August 27, 1992
Hexagon head bolts - Product grade C
The standard gives specifications for hexagon head bolts with threads from M5 up to and including M64 of product grade C.
Hexagon head bolts - Product grade C
This standard gives specifications for hexagon head bolts wi th metric dimensions and thread diameters from 5 up to and i ncluding 36 mm, of product grade C
Advertisement