DS/ISO 4016

Hexagon head bolts - Product grade C

inactive
Organization: DS
Status: inactive
scope:

This standard gives specifications for hexagon head bolts wi th metric dimensions and thread diameters from 5 up to and i ncluding 36 mm, of product grade C

Document History

July 25, 2022
Fasteners – Hexagon head bolts – Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C. If in certain cases other specifications are...
August 27, 1992
Hexagon head bolts - Product grade C
The standard gives specifications for hexagon head bolts with threads from M5 up to and including M64 of product grade C.
DS/ISO 4016
Hexagon head bolts - Product grade C
This standard gives specifications for hexagon head bolts wi th metric dimensions and thread diameters from 5 up to and i ncluding 36 mm, of product grade C
Advertisement