TAPPI - TIP 0304-08

Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2022
Status: active
Page Count: 3
scope:

The gel temperature is the temperature at which a water-starch mixture changes from a liquid slurry to a gelatin-like solid. This is the point at which the material begins to function as an adhesive.

Document History

TIP 0304-08
January 1, 2022
Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives
The gel temperature is the temperature at which a water-starch mixture changes from a liquid slurry to a gelatin-like solid. This is the point at which the material begins to function as an adhesive.
January 1, 2011
Some questions and answers on gel temperatures and on the gel temperature test for corrugating adhesives
The gel temperature is the temperature at which a water-starch mixture changes from a liquid slurry to a gelatinlike solid. This is the point at which the material begins to function as an adhesive.
January 1, 1997
Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives
A description is not available for this item.
January 1, 1992
Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives
A description is not available for this item.
Advertisement