TAPPI - TIS 0304-08

Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives

inactive
Organization: TAPPI
Publication Date: 1 January 1992
Status: inactive
Page Count: 2

Document History

January 1, 2022
Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives
The gel temperature is the temperature at which a water-starch mixture changes from a liquid slurry to a gelatin-like solid. This is the point at which the material begins to function as an adhesive.
January 1, 2011
Some questions and answers on gel temperatures and on the gel temperature test for corrugating adhesives
The gel temperature is the temperature at which a water-starch mixture changes from a liquid slurry to a gelatinlike solid. This is the point at which the material begins to function as an adhesive.
January 1, 1997
Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives
A description is not available for this item.
TIS 0304-08
January 1, 1992
Some Questions and Answers on Gel Temperatures and on the Gel Temperature Test for Corrugating Adhesives
A description is not available for this item.
Advertisement