JSA - JIS Z 2248

Metallic materials — Bend test

active
Organization: JSA
Publication Date: 22 March 2022
Status: active
Page Count: 25
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This Standard specifies the method of bend test for metallic materials 1).

Annex B shows the method of bend test at plane strain conditions by agreement between the purchaser and the supplier, for reference.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 7438 : 2020 Metallic materials - Bend test (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Note 1) In ISO 7438, it is described as "a method for determining the ability of metallic materials to undergo plastic deformation in bending".

Document History

October 20, 2022
Metallic materials –– Bend test (Amendment 1)
A description is not available for this item.
JIS Z 2248
March 22, 2022
Metallic materials — Bend test
This Standard specifies the method of bend test for metallic materials 1). Annex B shows the method of bend test at plane strain conditions by agreement between the purchaser and the supplier, for...
February 20, 2014
Metallic materials-Bend test (Amendment 1)
A description is not available for this item.
December 20, 2006
Metallic Materials - Bend Test
A description is not available for this item.
October 20, 1996
Method of Bend Test for Metallic Materials
A description is not available for this item.
January 1, 1975
Method of Bend Test for Metallic Materials
A description is not available for this item.

References

Advertisement