AWWA - C507
Ball Valves 6 In. Through 48 In.
inactive
| Organization: | AWWA |
| Publication Date: | 23 June 1985 |
| Status: | inactive |
| Page Count: | 20 |
Document History
January 20, 2018
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, lowleakage, shaft- or trunnion-mounted, full-port, and double- and single-seated ball valves for pressures up to 150 psi...
January 24, 2015
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050...
January 23, 2011
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050...
January 16, 2005
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, tight-shutoff, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 300 psi...
January 24, 1999
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
A description is not available for this item.
January 1, 1991
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
A description is not available for this item.
C507
June 23, 1985
Ball Valves 6 In. Through 48 In.
A description is not available for this item.
September 14, 1973
Ball Valves, Shaft— or Trunnion—Mounted—6 In. Through 48 In.—for Water Pressures up to 300 psi
A description is not available for this item.