AWWA C507

Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)

inactive
Buy Now
Organization: AWWA
Publication Date: 24 January 2015
Status: inactive
Page Count: 44
scope:

This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050 kPa) in sizes 6-in. through 60-in. (150-mm through 1,500-mm) diameter and pressures up to 300 psi (2,100 kPa) in sizes from 6-in. through 48-in. (150-mm through 1,200-mm) diameter for use in water, wastewater, and reclaimed water systems having water with a pH greater than 6 and less than 12 and with temperatures greater than 32°F (0°C) and less than 125°F (52°C).

Design fluid velocity. The valve assembly shall be structurally suitable for a port fluid velocity (class D) of 35 ft/sec (10.7 m/sec) at design pressure and shall be within the allowable stresses noted in Sec. 4.3.1

Pressure class and rated/design pressure. The classes of valves discussed in this standard shall be designed for the following maximum rated pressure (Table 1). Rated pressure is defined as the design pressure at 100°F (38°C). Sec.

Purpose

The purpose of this standard is to provide the minimum requirements for 6-in. through 60-in. (150-mm through 1,500-mm) ball valves for water, wastewater, and reclaimed water supply service, including material, design, inspection, testing , marking, handling, and packaging for shipment.

Document History

January 20, 2018
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, lowleakage, shaft- or trunnion-mounted, full-port, and double- and single-seated ball valves for pressures up to 150 psi...
AWWA C507
January 24, 2015
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050...
January 23, 2011
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050...
January 16, 2005
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, tight-shutoff, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 300 psi...
January 24, 1999
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
A description is not available for this item.
January 1, 1991
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
A description is not available for this item.
June 23, 1985
Ball Valves 6 In. Through 48 In.
A description is not available for this item.
September 14, 1973
Ball Valves, Shaft— or Trunnion—Mounted—6 In. Through 48 In.—for Water Pressures up to 300 psi
A description is not available for this item.

References

Advertisement