AWWA C507

Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)

inactive
Buy Now
Organization: AWWA
Publication Date: 23 January 2011
Status: inactive
Page Count: 40
scope:

This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050 kPa) in sizes 6-in. through 60-in. (150-mm through 1,500-mm) diameter and pressures up to 300 psi (2,100 kPa) in sizes from 6-in. through 48-in. (150-mm through 1,200-mm) diameter for use in water, wastewater, and reclaimed water systems having water with a pH greater than 6 and less than 12 and with temperatures greater than 32°F (0°C) and less than 125°F (52°C).

Design fluid velocity. The valve assembly shall be structurally suitable for a port fluid velocity of 35 ft/sec (10.7 m/sec) at design pressure and shall be within the allowable stresses noted in Sec. 4.3.1.

Pressure class and rated/design pressure. The classes of valves discussed in this standard shall be designed for the following maximum rated pressure. Rated pressure is defined as the design pressure at 100°F (38°C).

Purpose

The purpose of this standard is to provide the minimum requirements for 6-in. through 60-in. (150-mm through 1,500-mm) ball valves for water, wastewater, and reclaimed water supply service, including material, design, inspection, testing, marking, handling, and packaging for shipment.

Document History

January 20, 2018
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, lowleakage, shaft- or trunnion-mounted, full-port, and double- and single-seated ball valves for pressures up to 150 psi...
January 24, 2015
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050...
AWWA C507
January 23, 2011
Ball Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, low leakage, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 150 psi (1,050...
January 16, 2005
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
This standard covers gray-iron, ductile-iron, and cast-steel, flanged-end, tight-shutoff, shaft- or trunnion-mounted, full-port, double- and single-seated ball valves for pressures up to 300 psi...
January 24, 1999
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
A description is not available for this item.
January 1, 1991
Ball Valves, 6 in. Through 48 in. (150 mm Through 1200 mm)
A description is not available for this item.
June 23, 1985
Ball Valves 6 In. Through 48 In.
A description is not available for this item.
September 14, 1973
Ball Valves, Shaft— or Trunnion—Mounted—6 In. Through 48 In.—for Water Pressures up to 300 psi
A description is not available for this item.

References

Advertisement