DLA - SMD-5962-89982

MICROCIRCUIT, DIGITAL, CHMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 September 1990
Status: inactive
Page Count: 23
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 80C196KB 12 MHz CHMOS 16-bit microcontroller

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Voltage on any pin with respect to ground - - - - - - −0.5 V to +7.0 V Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Power dissipation (PD)- - - - - - - - - - - - - - - - 1.5 W 1/ Lead temperature (soldering, 10 seconds)- - - - - - - 265°C Junction temperature (TJ) - - - - - - - - - - - - - - 200°C Thermal resistance, junction-to-case (θJC): - - - - - See MIL-M-38510, appendix C

Case operating temperature range (TC) - - - - - - - - −55°C to +125°C 2/ Supply voltage range (VCC)- - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Digital circuit ground (VSS)- - - - - - - - - - - - - 0.0 V dc Analog supply voltage (VREF) - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Frequency of operation (fO) - - - - - - - - - - - - - 3.5 to 12 MHz High level input voltage: Excluding [X bar][T bar][A bar][L bar][1 bar], [R bar][E bar][S bar][E bar][T bar] (VIH) - - - - - - - - - - - 1.9 V dc to 6.0 V dc [X bar][T bar][A bar][L bar][1 bar] (VIH1)- - - - - - - - - - - - - - - - - - - - 3.15 V dc to 6.0 V dc [R bar][E bar][S bar][E bar][T bar] (VIH2)- - - - - - - - - - - - - - - - - - - - 2.2 V dc to 6.0 V dc Low level input voltage (VIL) - - - - - - - - - - - - −0.5 V dc to 0.8 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military Specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 14, 2004
MICROCIRCUIT, DIGITAL, CHMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
September 21, 1994
MICROCIRCUIT, DIGITAL, CHMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89982
September 27, 1990
MICROCIRCUIT, DIGITAL, CHMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement