DLA - SMD-5962-89982 REV A
MICROCIRCUIT, DIGITAL, CHMOS, 16-BIT MICROCONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 September 1994 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 80C196KB 12 MHz CHMOS 16-bit microcontroller 02 80C196KB-12 12 MHz CHMOS 16-bit microcontroller
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style Z CMGA3-P68 68 pin grid array package Y see figure 1 68 leaded chip carrier package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Voltage on any pin with respect to ground - - - - - - - - - - - - - - −0.5 V to +7.0 V Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Case operating temperature range (TC) - - - - - - - - - - - - - - - - −55°C to +125°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - - 1.5 W 1/ Lead temperature (soldering 10 seconds) - - - - - - - - - - - - - - - 265°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - 150°C Thermal resistance, junction-to-case (ΘJC): - - - - - - - - - - - - - See MIL-STD-1835
Case operating temperature range (TC) - - - - - - - - - - - - - - - - −55°C to +125°C 2/ Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Digital circuit ground (VSS) - - - - - - - - - - - - - - - - - - - - - 0.0 V dc Analog supply voltage (VREF) - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Frequency of operation (fO) - - - - - - - - - - - - - - - - - - - - - 3.5 to 12 MHz High level input voltage: Excluding [X bar][T bar][A bar][L bar][1 bar], [R bar][E bar][S bar][E bar][T bar] (VIH) - - - - - - - - - 1.9 V dc to 6.0 V dc [X bar][T bar][A bar][L bar][1 bar] (VIH1) - - - - - - - - - - - - - - - - - - - - - - 3.15 V dc to 6.0 V dc [R bar][E bar][S bar][E bar][T bar] (VIH2) - - - - - - - - - - - - - - - - - - - - - - 2.2 V dc to 6.0 V dc Low level input voltage (VIL) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to 0.8 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History