CENELEC - EN 62734
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
| Organization: | CENELEC |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 874 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
scope:
This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control applications. This standard defines a protocol suite, including system management, gateway considerations, and security specifications, for low-data-rate wireless connectivity with fixed, portable, and slowly-moving devices, often operating under severe energy and power constraints. The application focus of this standard is the performance needs of process automation monitoring and control, where end-to-end communication delays on the order of 100 ms can be tolerated.
This standard specifies the following:
• physical layer service definition and protocol specification;
• data-link layer service definition and protocol specification;
• network layer service definition and protocol specification;
• transport layer service definition and protocol specification;
• application layer service definition and protocol specification, including support for protocol tunneling and gateways;
• security and security management;
• provisioning and configuration;
• network management; and
• additive communication role profiles (i.e., one or more can be selected concurrently).
Functionality above the application layer of the OSI Basic Reference Model, such as the so-called User Layer and different profiles for functionality at that layer, is not addressed. However, it is discussed briefly in Annex A.
Document History