CENELEC - EN 62734

Industrial networks - Wireless communication network and communication profiles - ISA 100.11a

inactive
Organization: CENELEC
Publication Date: 1 January 2015
Status: inactive
Page Count: 872
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Telecommunication systems): 33.040
scope:

This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control applications. This standard defines a protocol suite, including system management, gateway considerations, and security specifications, for low-data-rate wireless connectivity with fixed, portable, and slowly-moving devices, often operating under severe energy and power constraints. The application focus of this standard is the performance needs of process automation monitoring and control, where end-to-end communication delays on the order of 100 ms can be tolerated.

This standard specifies the following:

  • physical layer service definition and protocol specification;
  • data-link layer service definition and protocol specification;
  • network layer service definition and protocol specification;
  • transport layer service definition and protocol specification;
  • application layer service definition and protocol specification, including support for protocol tunneling and gateways;
  • security and security management; provisioning and configuration;
  • network management; and additive communication role profiles (i.e., one or more can be selected concurrently).

Functionality above the application layer of the OSI Basic Reference Model, such as the socalled User Layer and different profiles for functionality at that layer, is not addressed. However, it is discussed briefly in Annex A.

Document History

January 1, 2015
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control...
EN 62734
January 1, 2015
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control...

References

Advertisement