ANSI - INCITS/ISO/IEC 16382

Information Technology - Data Interchange On 12,7 MM 208-Track Magnetic Tape Cartridges - DLT 6 Format

active, Most Current
Organization: ANSI
Publication Date: 1 January 2000
Status: active
Page Count: 64
scope:

This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between drives. It also specifies the quality of the recorded signals, a format - called Digital Linear Tape 6 (DLT 6) - and a recording method, thereby allowing data interchange between drives. Together with a labelling standard, for instance International Standard ISO 1001 for Magnetic Tape Labelling, it allows full data interchange by means of such magnetic tape cartridges.

Document History

INCITS/ISO/IEC 16382
January 1, 2000
Information Technology - Data Interchange On 12,7 MM 208-Track Magnetic Tape Cartridges - DLT 6 Format
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between...
January 1, 2000
Information Technology - Data Interchange On 12,7 MM 208-Track Magnetic Tape Cartridges - DLT 6 Format
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between...

References

Advertisement