ANSI - INCITS/ISO/IEC 16382

Information Technology - Data Interchange On 12,7 MM 208-Track Magnetic Tape Cartridges - DLT 6 Format

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2000
Status: active
Page Count: 64
scope:

This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between drives. It also specifies the quality of the recorded signals, a format - called Digital Linear Tape 6 (DLT 6) - and a recording method, thereby allowing data interchange between drives. Together with a labelling standard, for instance International Standard ISO 1001 for Magnetic Tape Labelling, it allows full data interchange by means of such magnetic tape cartridges.

Document History

January 1, 2000
Information Technology - Data Interchange On 12,7 MM 208-Track Magnetic Tape Cartridges - DLT 6 Format
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between...
INCITS/ISO/IEC 16382
January 1, 2000
Information Technology - Data Interchange On 12,7 MM 208-Track Magnetic Tape Cartridges - DLT 6 Format
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between...

References

Advertisement