ASME - B16.11
Forged Fittings, Socket-Welding and Threaded
| Organization: | ASME |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 34 |
scope:
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 6.1-1 through 6.1-6 (Tables 6.1-1C through 6.1-6C), inclusive.
Fitting Types/Configuration.
Types of fittings covered by this Standard are shown by class and size range in Table 1.1.1-1. Fittings shown in Tables 6.1-1 through 6.1-6 (Tables 6.1-1C through 6.1-6C) may also be made with combinations of socket-welding and threaded ends.
Special Fittings.
Fittings with special dimensions, threads, or counterbores may be made by agreement between the manufacturer and purchaser. When such fittings meet all other stipulations of this Standard, they shall be considered in compliance therewith, provided they are appropriately marked (see section 4).
Welding.
Installation welding requirements are not within the scope of this Standard. Installation welding shall be in accordance with the applicable piping Code or regulation covering the piping system into which the fittings are installed.
Document History