ASME B16.11

Forged Steel Fittings, Socket- Welding and Threaded

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1966
Status: inactive
Page Count: 18
scope:

This Standard covers dimensions2 finish tolerances testing, marking, material and minimum performance requirements for forged carbon and alloy steel fittings both socket-welding and threaded

1 It is recognized that fittings made of wrought materials other than those specifically covered by this standard are available and may be specified as required by the purchaser. It is urged that where fittings are required from materials other than those specifically mentioned herein, they shall be made in accordance with this standard insofar as practicable.

2 The use of the word "nominal" as a modifier of a dimension or size is intended to indicate that the stated dimension or size is used for purposes of designation. The actual dimension may be the nominal dimension subject to the variation of established tolerances.

Document History

January 1, 2021
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 6.1-1 through 6.1-6 (Tables...
June 1, 2017
Forged Fittings, Socket-Welding and Threaded
A description is not available for this item.
January 1, 2016
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
January 1, 2016
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
January 1, 2011
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 5 and Tables I-1...
August 14, 2009
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 5 and Tables I-1...
December 5, 2005
Forged Fittings, Socket-Welding and Threaded
General This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 4 through 8 and Tables...
January 1, 2001
Forged Fittings, Socket-Welding and Threaded
General This Standard covers ratings, dimensions, tolerances, marking and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 4 through 7 and I1...
January 1, 1996
Forged Fittings, Socket-Welding and Threaded
A description is not available for this item.
January 1, 1991
Forged Fittings, Socket-Welding and Threaded
General This Standard covers pressure-temperature ratings, dimensions, tolerances, marking and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 4...
December 15, 1980
FORGED STEEL FITTINGS, SOCKET-WELDING AND THREADED
This standard covers pressure-temperature ratings, dimensions, tolerances, marking and material requirements for forged carbon and alloy steel fittings both socket-welding and threaded, as...
January 1, 1973
Forged Steel Fittings, Socket-Welding and Threaded
A description is not available for this item.
ASME B16.11
January 1, 1966
Forged Steel Fittings, Socket- Welding and Threaded
This Standard covers dimensions2 finish tolerances testing, marking, material and minimum performance requirements for forged carbon and alloy steel fittings both socket-welding and threaded 1 It is...
Advertisement