ASME B16.11

Forged Fittings, Socket-Welding and Threaded

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2011
Status: inactive
Page Count: 32
scope:

This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 5 and Tables I-1 through I-5, inclusive.

Fitting Types/Configuration. Types of fittings covered by this Standard are shown in Table 6, by class and size range. Fittings shown in Tables 1 through 5 and Tables I-1 through I-5 may also be made with combinations of socket-welding and threaded ends.

Special Fittings. Fittings with special dimensions, threads, or counterbores may be made by agreement between the manufacturer and purchaser. When such fittings meet all other stipulations of this Standard, they shall be considered in compliance therewith, provided they are appropriately marked (see section 4).

Welding. Installation welding requirements are not within the scope of this Standard. Installation welding shall be in accordance with the applicable piping Code or regulation covering the piping system into which the fittings are installed.

Document History

January 1, 2021
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 6.1-1 through 6.1-6 (Tables...
June 1, 2017
Forged Fittings, Socket-Welding and Threaded
A description is not available for this item.
January 1, 2016
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
January 1, 2016
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
ASME B16.11
January 1, 2011
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 5 and Tables I-1...
August 14, 2009
Forged Fittings, Socket-Welding and Threaded
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 5 and Tables I-1...
December 5, 2005
Forged Fittings, Socket-Welding and Threaded
General This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 4 through 8 and Tables...
January 1, 2001
Forged Fittings, Socket-Welding and Threaded
General This Standard covers ratings, dimensions, tolerances, marking and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 4 through 7 and I1...
January 1, 1996
Forged Fittings, Socket-Welding and Threaded
A description is not available for this item.
January 1, 1991
Forged Fittings, Socket-Welding and Threaded
General This Standard covers pressure-temperature ratings, dimensions, tolerances, marking and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 4...
December 15, 1980
FORGED STEEL FITTINGS, SOCKET-WELDING AND THREADED
This standard covers pressure-temperature ratings, dimensions, tolerances, marking and material requirements for forged carbon and alloy steel fittings both socket-welding and threaded, as...
January 1, 1973
Forged Steel Fittings, Socket-Welding and Threaded
A description is not available for this item.
January 1, 1966
Forged Steel Fittings, Socket- Welding and Threaded
This Standard covers dimensions2 finish tolerances testing, marking, material and minimum performance requirements for forged carbon and alloy steel fittings both socket-welding and threaded 1 It is...

References

Advertisement