ISO/IEC 19823-11

Information technology — Conformance test methods for security service crypto suites — Part 11: Crypto suite PRESENT-80

active, Most Current
Organization: ISO
Publication Date: 1 October 2022
Status: active
Page Count: 18
ICS Code (IT Security): 35.030
scope:

This document specifies methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-11.

This document contains conformance tests for all mandatory functions.

The conformance parameters are the following:

- parameters that apply directly affecting system functionality and inter-operability;

- protocol including commands and replies;

- nominal values and tolerances.

Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-11.

Document History

ISO/IEC 19823-11
October 1, 2022
Information technology — Conformance test methods for security service crypto suites — Part 11: Crypto suite PRESENT-80
This document specifies methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-11. This document contains conformance tests for all mandatory functions. The...

References

Advertisement