ANSI - INCITS 214
Information Systems – 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
| Organization: | ANSI |
| Publication Date: | 26 October 1992 |
| Status: | active |
| Page Count: | 118 |
scope:
This part of ISO/IEC 9171 specifies
- definitions of essential concepts,
- the environment in which the characteristics are to be tested,
- the environments in which the cartridge is to be operated and stored,
- the mechanical, physical and dimensional characteristics of the case and of the optical disk,
- the optical characteristics and the recording characteristics for recording the information once and for reading it many times, so as to provide physical interchangeability between data processing systems.
Document History