ANSI INCITS 214

Information Systems - 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 26 October 1992
Status: active
Page Count: 118

Document History

October 26, 1992
Information Systems – 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
This part of ISO/IEC 9171 specifies - definitions of essential concepts, - the environment in which the characteristics are to be tested, - the environments in which the cartridge is to be...
ANSI INCITS 214
October 26, 1992
Information Systems - 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
A description is not available for this item.
October 26, 1992
Information Systems - 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
A description is not available for this item.
Advertisement