ANSI INCITS 214
Information Systems - 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
inactive
Buy Now
| Organization: | ANSI |
| Publication Date: | 26 October 1992 |
| Status: | inactive |
| Page Count: | 118 |
Document History
October 26, 1992
Information Systems – 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
This part of ISO/IEC 9171 specifies
- definitions of essential concepts,
- the environment in which the characteristics are to be tested,
- the environments in which the cartridge is to be...
October 26, 1992
Information Systems - 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
A description is not available for this item.
ANSI INCITS 214
October 26, 1992
Information Systems - 130-mm Write-Once Optical Disk Cartridge Using Sampled Servo and 4/15 Encoding
A description is not available for this item.