DS/ISO 3107
Dentistry – Zinc oxide-eugenol cements and non-eugenol zinc oxide cements
active, Most Current
| Organization: | DS |
| Publication Date: | 26 October 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This document specifies requirements for zinc oxide-eugenol cements suitable for use in restorative dentistry for temporary cementation, for bases and as temporary restorations. This document also specifies requirements for non-eugenol zinc oxide cements containing zinc oxide and oil(s) other than eugenol for temporary cementation.
Document History
DS/ISO 3107
October 26, 2022
Dentistry – Zinc oxide-eugenol cements and non-eugenol zinc oxide cements
This document specifies requirements for zinc oxide-eugenol cements suitable for use in restorative dentistry for temporary cementation, for bases and as temporary restorations. This document also...
October 26, 1992
Dentistry - Dental zinc-oxide-eugenol cements and zinc-oxide non-eugenol cements
The standard specifies requirements and test methods for zinc oxide/eugenol or zinc oxide/non-eugenol cements supplied as two separate components, which may be either powder/liquid or paste/paste and...
January 1, 1978
EN= Dental zinc oxide/eugenol cementing materials
The standard specifies requirements for zinc oxide/eugenol c ementing materials supplied as two separate components and i ntended for use in the oral cavity, together with the test m ethods to be...