DS/ISO 3107

Dentistry - Dental zinc-oxide-eugenol cements and zinc-oxide non-eugenol cements

inactive
Organization: DS
Publication Date: 26 October 1992
Status: inactive
ICS Code (Dental materials): 11.060.10
scope:

The standard specifies requirements and test methods for zinc oxide/eugenol or zinc oxide/non-eugenol cements supplied as two separate components, which may be either powder/liquid or paste/paste and which are suitable for use in the oral cavity. These non-aqueous cements may contain eugenol or an aromatic oil, compounds capable of reacting with zinc oxide such as accelerators, and gums, resins and inert inorganic filters.

Document History

October 26, 2022
Dentistry – Zinc oxide-eugenol cements and non-eugenol zinc oxide cements
This document specifies requirements for zinc oxide-eugenol cements suitable for use in restorative dentistry for temporary cementation, for bases and as temporary restorations. This document also...
DS/ISO 3107
October 26, 1992
Dentistry - Dental zinc-oxide-eugenol cements and zinc-oxide non-eugenol cements
The standard specifies requirements and test methods for zinc oxide/eugenol or zinc oxide/non-eugenol cements supplied as two separate components, which may be either powder/liquid or paste/paste and...
January 1, 1978
EN= Dental zinc oxide/eugenol cementing materials
The standard specifies requirements for zinc oxide/eugenol c ementing materials supplied as two separate components and i ntended for use in the oral cavity, together with the test m ethods to be...

References

Advertisement