DS/ISO 3107

EN= Dental zinc oxide/eugenol cementing materials

inactive
Organization: DS
Publication Date: 1 January 1978
Status: inactive
scope:

The standard specifies requirements for zinc oxide/eugenol c ementing materials supplied as two separate components and i ntended for use in the oral cavity, together with the test m ethods to be employed to determine compliance with these req uirements

Document History

October 26, 2022
Dentistry – Zinc oxide-eugenol cements and non-eugenol zinc oxide cements
This document specifies requirements for zinc oxide-eugenol cements suitable for use in restorative dentistry for temporary cementation, for bases and as temporary restorations. This document also...
October 26, 1992
Dentistry - Dental zinc-oxide-eugenol cements and zinc-oxide non-eugenol cements
The standard specifies requirements and test methods for zinc oxide/eugenol or zinc oxide/non-eugenol cements supplied as two separate components, which may be either powder/liquid or paste/paste and...
DS/ISO 3107
January 1, 1978
EN= Dental zinc oxide/eugenol cementing materials
The standard specifies requirements for zinc oxide/eugenol c ementing materials supplied as two separate components and i ntended for use in the oral cavity, together with the test m ethods to be...
Advertisement