FORD - ESB-M1L123-A2

CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 1 September 2022
Status: active
Page Count: 4
scope:

The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL

Document History

ESB-M1L123-A2
September 1, 2022
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL
May 30, 2012
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 25, 2003
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL
January 17, 1995
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED
1. SCOPE: The material defined by this specification is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J1128 type SXL.

References

Advertisement