FORD - ESB-M1L123-A2

CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 25 June 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL

Document History

September 1, 2022
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL
May 30, 2012
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
ESB-M1L123-A2
June 25, 2003
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL
January 17, 1995
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED
1. SCOPE: The material defined by this specification is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J1128 type SXL.

References

Advertisement