FORD - ESB-M1L123-A2
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED
inactive
| Organization: | FORD |
| Publication Date: | 17 January 1995 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE:
The material defined by this specification is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J1128 type SXL.
Document History
September 1, 2022
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL
May 30, 2012
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 25, 2003
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J 1128 type SXL
ESB-M1L123-A2
January 17, 1995
CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, TINNED
1. SCOPE: The material defined by this specification is a low tension stranded cable insulated with cross-linked polyethylene. The cable is similar to SAE J1128 type SXL.