CSA - C22.2 NO. 248.1:22

Low-voltage fuses — Part 1: General requirements

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 47
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the Canadian Electrical Code, Part I, CSA C22.1, NOM - 001, Mexican Electrical Code, and the National Electrical Code, NFPA 70.

This Standard and its subsequent Parts establish the characteristics, construction, operating conditions, markings, and test conditions for each of the fuse classes so that initial investigation and follow-up verification can be performed in an orderly manner. The titles of the Clauses in this Part 1 correspond to the similarly titled Clauses in subsequent Parts.

Document History

C22.2 NO. 248.1:22
January 1, 2022
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
May 13, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
May 13, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
January 1, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
January 1, 2011
Low-voltage fuses - Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
January 1, 2011
Low-voltage fuses - Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses – Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
October 1, 1994
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...

References

Advertisement