CSA - C22.2 NO. 248.1-11

Low-voltage fuses — Part 1: General requirements

inactive
Organization: CSA
Publication Date: 13 May 2011
Status: inactive
Page Count: 74
scope:

This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the Canadian Electrical Code, Part I(CEC), and the National Electrical Code, NFPA 70 (NEC).

Document History

January 1, 2022
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
C22.2 NO. 248.1-11
May 13, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
May 13, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
January 1, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
January 1, 2011
Low-voltage fuses - Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
January 1, 2011
Low-voltage fuses - Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses – Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
October 1, 1994
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...

References

Advertisement