CSA - CAN/CSA-C22.2 NO. 248.1-00

Low-Voltage Fuses - Part 1: General Requirements

inactive
Organization: CSA
Publication Date: 1 August 2000
Status: inactive
Page Count: 78
scope:

This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical Code, Part I (CEC), and the National Electrical Code, NFPA 70 (NEC).

Document History

January 1, 2022
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
May 13, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
May 13, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
January 1, 2011
Low-voltage fuses — Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 300 kA (200 kA for Mexico). These fuses are intended to be used in accordance with the...
January 1, 2011
Low-voltage fuses - Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
January 1, 2011
Low-voltage fuses - Part 1: General requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
CAN/CSA-C22.2 NO. 248.1-00
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
August 1, 2000
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses – Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
October 1, 1994
Low-Voltage Fuses - Part 1: General Requirements
This Standard applies to low-voltage fuses rated 1000 V or less, AC and/or DC, with interrupting ratings up to 200 kA. These fuses are intended to be used in accordance with the Canadian Electrical...
Advertisement