DS/ISO/IEC 29120-1

Information technology – Machine-readable test data for biometric testing and reporting – Part 1: Test reports

active, Most Current
Organization: DS
Publication Date: 2 November 2022
Status: active
Page Count: 46
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document establishes: -    machine-readable records for documenting the output of a biometric test; -    formats for data that ISO/IEC 19795 series tests are required to report; and -    an ASN.1 syntax for test reports. This document does not: -    require, prohibit, or otherwise specify the format of biometric samples or templates used in a test; -    require, prohibit or otherwise specify the encapsulation of biometric samples or templates used in a test; or -    regulate metrics for tests. NOTE       The reportable metrics are established in ISO/IEC 19795-1.

Document History

DS/ISO/IEC 29120-1
November 2, 2022
Information technology – Machine-readable test data for biometric testing and reporting – Part 1: Test reports
This document establishes: –    machine-readable records for documenting the output of a biometric test; –    formats for data that ISO/IEC 19795 series tests are required to report; and –    an...
May 6, 2015
Information technology – Machine readable test data for biometric testing and reporting – Part 1: Test reports
ISO/IEC 29120-1 establishes – machine readable records for documenting the output of a biometric test, – formats for data that ISO/IEC 19795 tests are required to report, and – an ASN.1 syntax for...
Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports
This part of ISO/IEC 29120 establishes - machine readable records for documenting the output of a biometric test, - formats for data that ISO/IEC 19795 tests are required to report, and - an ASN.1...
Information technology -- Machine readable test data for biometric testing and reporting - Test reports
This part of ISO/IEC 29120 establishes ? machine readable records for documenting the output of a biometric test, ? formats for data that ISO/IEC 19795 tests are required to report, and ? an ASN.1...
Information technology -- Machine readable test data for biometric testing and reporting -- Part 1: Test reports
This part of ISO/IEC 29120 establishes – machine readable records for documenting the output of a biometric test, – formats for data that ISO/IEC 19795 tests are required to report, and – an ASN.1...
Advertisement