DSF/ISO/IEC DIS 29120-1.3

Information technology -- Machine readable test data for biometric testing and reporting - Test reports

inactive
Organization: DS
Status: inactive
Page Count: 42
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29120 establishes ? machine readable records for documenting the output of a biometric test, ? formats for data that ISO/IEC 19795 tests are required to report, and ? an ASN.1 syntax for test reports This standard specifically does not ? require, prohibit, or otherwise specify, the format of biometric samples or templates used in a test ? require, prohibit or otherwise specify, the encapsulation of biometric samples or templates used in a test ? regulate metrics for tests NOTE - ISO/IEC 19795-1:2005 - Biometric performance testing and reporting - Principles and Framework establishes the reportable metrics.

Document History

November 2, 2022
Information technology – Machine-readable test data for biometric testing and reporting – Part 1: Test reports
This document establishes: –    machine-readable records for documenting the output of a biometric test; –    formats for data that ISO/IEC 19795 series tests are required to report; and –    an...
May 6, 2015
Information technology – Machine readable test data for biometric testing and reporting – Part 1: Test reports
ISO/IEC 29120-1 establishes – machine readable records for documenting the output of a biometric test, – formats for data that ISO/IEC 19795 tests are required to report, and – an ASN.1 syntax for...
Information technology - Machine readable test data for biometric testing and reporting - Part 1: Test reports
This part of ISO/IEC 29120 establishes - machine readable records for documenting the output of a biometric test, - formats for data that ISO/IEC 19795 tests are required to report, and - an ASN.1...
DSF/ISO/IEC DIS 29120-1.3
Information technology -- Machine readable test data for biometric testing and reporting - Test reports
This part of ISO/IEC 29120 establishes ? machine readable records for documenting the output of a biometric test, ? formats for data that ISO/IEC 19795 tests are required to report, and ? an ASN.1...
Information technology -- Machine readable test data for biometric testing and reporting -- Part 1: Test reports
This part of ISO/IEC 29120 establishes – machine readable records for documenting the output of a biometric test, – formats for data that ISO/IEC 19795 tests are required to report, and – an ASN.1...
Advertisement