DS/ISO/IEC 29120-1
Information technology – Machine readable test data for biometric testing and reporting – Part 1: Test reports
| Organization: | DS |
| Publication Date: | 6 May 2015 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 29120-1 establishes - machine readable records for documenting the output of a biometric test, - formats for data that ISO/IEC 19795 tests are required to report, and - an ASN.1 syntax for test reports. This standard specifically does not - require, prohibit, or otherwise specify, the format of biometric samples or templates used in a test, - require, prohibit or otherwise specify, the encapsulation of biometric samples or templates used in a test, or - regulate metrics for tests. NOTE - ISO/IEC 19795‑1 establishes the reportable metrics.
Document History