BSI - BS EN 50187

High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV

active, Most Current
Organization: BSI
Publication Date: 30 November 2022
Status: active
Page Count: 18
ICS Code (Other switchgear and controlgear): 29.130.99

Document History

BS EN 50187
November 30, 2022
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
March 15, 1997
Gas-Filled Compartments for a.c. Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 52 kV
Specifies materials, design, marking, inspection and testing for compartments pressurised up to 3 bar (gauge) with maximum PV of 2000 bar litres filled with inert gas.

References

Advertisement