BSI - BS EN 50187

Gas-Filled Compartments for a.c. Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 52 kV

active
Organization: BSI
Publication Date: 15 March 1997
Status: active
Page Count: 14
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Specifies materials, design, marking, inspection and testing for compartments pressurised up to 3 bar (gauge) with maximum PV of 2000 bar litres filled with inert gas.

Document History

November 30, 2022
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
BS EN 50187
March 15, 1997
Gas-Filled Compartments for a.c. Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 52 kV
Specifies materials, design, marking, inspection and testing for compartments pressurised up to 3 bar (gauge) with maximum PV of 2000 bar litres filled with inert gas.

References

Advertisement