CEI - EN IEC 60749-39

Semiconductor devices - Mechanical and climatic test methods Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components

active, Most Current
Organization: CEI
Publication Date: 1 October 2022
Status: active
Page Count: 22
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 details the procedures for the measurement of the characteristic properties of moisture diffusivity and water solubility in organic materials used in the packaging of semiconductor components.

These two material properties are important parameters for the effective reliability performance of plastic packaged semiconductors after exposure to moisture and being subjected to high-temperature solder reflow.

Document History

EN IEC 60749-39
October 1, 2022
Semiconductor devices - Mechanical and climatic test methods Part 39: Measurement of moisture diffusivity and water solubility in organic materials used for semiconductor components
This part of IEC 60749 details the procedures for the measurement of the characteristic properties of moisture diffusivity and water solubility in organic materials used in the packaging of...
May 1, 2007
Semiconductor devices - Mechanical and climatic test methods - Part 39: Measurement of moisture diffusivity and water solublity in organic materials used for semiconductor components
La presente Norma fa parte della serie IEC/CLC 60749 e si occupa della misura della diffusività dell’umidità e della solubilità dell’acqua nei materiali organici usati nel confezionamento dei...

References

Advertisement