CEI - EN IEC 61587-1

Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test setups and safety aspects

active, Most Current
Organization: CEI
Publication Date: 1 October 2022
Status: active
Page Count: 56
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 61587 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and associated plug-in units under indoor condition use and transportation. It defines classifications (product performance levels) for these products, regarding and simulating the usually arising loads during their use. For mechanical static and dynamic load tests typical examples with dummy loads are used.

The purpose of this document is to establish defined levels of physical performance in order to meet certain requirements of manufacture, storage, transport and final location conditions.

This document applies in general only to the above cited mechanical structures.

Document History

EN IEC 61587-1
October 1, 2022
Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test setups and safety aspects
This part of IEC 61587 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and...
October 1, 2017
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
August 1, 2012
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions
Scope and object This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks and chassis under indoor...
May 1, 2009
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297,...
October 1, 2000
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297,...

References

Advertisement