CEI - EN 61587-1

Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis

inactive
Organization: CEI
Publication Date: 1 May 2009
Status: inactive
Page Count: 32
scope:

La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297, per applicazioni all'interno e all'esterno. Essa si applica parzialmente o totalmente alle strutture meccaniche per apparecchiature elettroniche conformemente alle IEC 60917 e IEC 60297 ma non agli apparecchi elettronici o ai sistemi.
Scopo della presente Norma è di assicurare l'integrità fisica e la prestazione ambientale in armadi, telai, sottotelai e chassis, tenendo in considerazione le esigenze per differenti livelli di prestazione in differenti applicazioni. Essa vuole anche rappresentare un aiuto per l'utilizzatore nella scelta di una struttura adeguata per una specifica necessità.
Questa Norma viene pubblicata dal CEI nella sola lingua inglese in quanto particolarmente mirata a settori specialistici.
La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

Document History

October 1, 2022
Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test setups and safety aspects
This part of IEC 61587 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and...
October 1, 2017
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
August 1, 2012
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions
Scope and object This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks and chassis under indoor...
EN 61587-1
May 1, 2009
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297,...
October 1, 2000
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297,...
Advertisement