CEI EN 61587-1

Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions

inactive
Buy Now
Organization: CEI
Publication Date: 1 August 2012
Status: inactive
Page Count: 30
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Scope and object

This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks and chassis under indoor conditions.

The purpose of this standard is to establish defined levels of physical performance in order to meet certain requirements of storage, transport and final location conditions. It applies in whole or part only to the mechanical structures of cabinets, racks, subracks and chassis, but it does not apply to electronic equipment.

Document History

October 1, 2022
Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test setups and safety aspects
This part of IEC 61587 specifies environmental requirements, test set-ups, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks, chassis, chassis integrated subracks and...
October 1, 2017
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
CEI EN 61587-1
August 1, 2012
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 series Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions
Scope and object This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks and chassis under indoor...
May 1, 2009
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297,...
October 1, 2000
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
La presente Norma specifica le prove meccaniche e climatiche e gli aspetti di sicurezza per armadi, telai, sottotelai e chassis come definiti nelle Specifiche particolari delle IEC 60917 e IEC 60297,...

References

Advertisement