DS/ISO/IEC/IEEE 8802-1AC/COR 1

Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition

active
Organization: DS
Publication Date: 10 November 2022
Status: active
Page Count: 8
ICS Code (Networking): 35.110
scope:

Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the ISS. The MAC Service is derived from the ISS.

Document History

November 10, 2022
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
DS/ISO/IEC/IEEE 8802-1AC/COR 1
November 10, 2022
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
Advertisement