DSF/ISO/IEC/IEEE 8802-1AC/FDAMD 1
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the ISS. The MAC Service is derived from the ISS.
Document History
November 10, 2022
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
November 10, 2022
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
DSF/ISO/IEC/IEEE 8802-1AC/FDAMD 1
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...