DS/ISO/IEC/IEEE 8802-1AC
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
active, Most Current
| Organization: | DS |
| Publication Date: | 10 November 2022 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the ISS. The MAC Service is derived from the ISS.
Document History
DS/ISO/IEC/IEEE 8802-1AC
November 10, 2022
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
November 10, 2022
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Part 1AC: Media access control (MAC) service definition
Abstract: The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the...