CEI - EN IEC 60958-1

Digital audio interface Part 1: General

active, Most Current
Organization: CEI
Publication Date: 1 April 2022
Status: active
Page Count: 40
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications.

It provides the basic structure of the interface. Separate documents define items specific to particular applications.

The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample.

When used for other purposes, the interface is able to carry audio data coded other than as linear PCM coded audio samples. Provision is also made to allow the interface to carry data related to computer software, multimedia technologies, or signals coded using non-linear PCM. The format specification for these applications is not part of this document.

The interface is intended for operation at audio sampling frequencies of 32 kHz and above. Auxiliary information is transmitted along with the programme.

Document History

EN IEC 60958-1
April 1, 2022
Digital audio interface Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
November 1, 2015
Digital audio interface Part 1: General
INTRODUCTION to Amendment 1 The revision of IEC 60958-1:2008 has become necessary in order to revise Annexes B and C, and the Bibliography. Additional information for the use of the IEC 60958...
May 1, 2010
Digital audio interface Part 1: General
Questa Norma si applica all'interfaccia seriale, unidirezionale, autosincronizzante per l'interconnessione di apparecchiature audio digitali per applicazioni professionali e non professionali. Questa...
May 1, 2005
Digital audio interface - Part 1: General
La presente Norma si applica all'interfaccia seriale, unidirezionale, autosincronizzante per l'interconnessione delle apparecchiature audio numeriche per applicazioni professionali e non...
July 1, 2000
Interfaccia per audio digitale - Parte 1: Generalità
La presente Norma descrive la struttura base di un'interfaccia seriale, unidirezionale, autosincronizzante per l'interconnessione delle apparecchiature audio numeriche per applicazioni professionali...

References

Advertisement