CEI EN 60958-1

Digital audio interface Part 1: General

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2015
Status: active
Page Count: 10
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

INTRODUCTION to Amendment 1

The revision of IEC 60958-1:2008 has become necessary in order to revise Annexes B and C, and the Bibliography. Additional information for the use of the IEC 60958 conformant data format has also been included.

 

Document History

April 1, 2022
Digital audio interface Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
CEI EN 60958-1
November 1, 2015
Digital audio interface Part 1: General
INTRODUCTION to Amendment 1 The revision of IEC 60958-1:2008 has become necessary in order to revise Annexes B and C, and the Bibliography. Additional information for the use of the IEC 60958...
May 1, 2010
Digital audio interface Part 1: General
Questa Norma si applica all'interfaccia seriale, unidirezionale, autosincronizzante per l'interconnessione di apparecchiature audio digitali per applicazioni professionali e non professionali. Questa...
May 1, 2005
Digital audio interface - Part 1: General
La presente Norma si applica all'interfaccia seriale, unidirezionale, autosincronizzante per l'interconnessione delle apparecchiature audio numeriche per applicazioni professionali e non...
July 1, 2000
Interfaccia per audio digitale - Parte 1: Generalità
La presente Norma descrive la struttura base di un'interfaccia seriale, unidirezionale, autosincronizzante per l'interconnessione delle apparecchiature audio numeriche per applicazioni professionali...

References

Advertisement