ASD-STAN - PREN 2267-012

Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 012: DZ family, single UV laser printable for use in low pressure atmosphere — Product standard

active
Organization: ASD-STAN
Publication Date: 1 November 2022
Status: active
Page Count: 13
scope:

This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board:

- 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft;

- 230 VAC (phase to neutral) or 400 VAC (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 VAC and 230 VAC).

Document History

July 31, 2023
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 012: DZ family, single UV laser printable for use in low pressure atmosphere — Product standard
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of...
PREN 2267-012
November 1, 2022
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 012: DZ family, single UV laser printable for use in low pressure atmosphere — Product standard
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of...
February 28, 2014
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 °C and 260 °C Part 012: DZ family, single UV laser printable for use in low pressure atmosphere Product standard
This standard specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of...

References

Advertisement