ASD-STAN - PREN 2267-012 CORR
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 012: DZ family, single UV laser printable for use in low pressure atmosphere — Product standard
| Organization: | ASD-STAN |
| Publication Date: | 31 July 2023 |
| Status: | active |
| Page Count: | 13 |
scope:
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board:
- 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft;
- 230 VAC (phase to neutral) or 400 VAC (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.
This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 VAC and 230 VAC).
Document History